Vishay Intertechnology, Inc. Ceramic Capacitors VJ1825Y334KXCAT

Description
CAP CER 0.33UF 200V X7R 1825
Request a Quote Datasheet
Description
CAP CER 0.33UF 200V X7R 1825
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1825Y334KXCATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1825Y334KXCATDKR-ND
Ceramic Capacitors 720-VJ1825Y334KXCATDKR-ND
CAP CER 0.33UF 200V X7R 1825

CAP CER 0.33UF 200V X7R 1825

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1825Y334KXCATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1825Y334KXCATTR-ND
Ceramic Capacitors 720-VJ1825Y334KXCATTR-ND
0.33µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

0.33µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1825Y334KXCATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1825Y334KXCATCT-ND
Ceramic Capacitors 720-VJ1825Y334KXCATCT-ND
CAP CER 0.33UF 200V X7R 1825

CAP CER 0.33UF 200V X7R 1825

Buy Now Datasheet
Ceramic Capacitors - VJ1825Y334KXCAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1825Y334KXCAT
Ceramic Capacitors VJ1825Y334KXCAT
CAP CER 0.33UF 200V X7R 1825

CAP CER 0.33UF 200V X7R 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1825Y334KXCATDKR-ND 720-VJ1825Y334KXCATTR-ND VJ1825Y334KXCAT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details