Vishay Intertechnology, Inc. Ceramic Capacitors VJ1825A821KBCAT4X

Description
820pF ±10% 200V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
820pF ±10% 200V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1825A821KBCAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1825A821KBCAT4X-ND
Ceramic Capacitors VJ1825A821KBCAT4X-ND
820pF ±10% 200V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

820pF ±10% 200V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1825A821KBCAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1825A821KBCAT4X
Ceramic Capacitors VJ1825A821KBCAT4X
CAP CER 820PF 200V NP0 1825

CAP CER 820PF 200V NP0 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ1825A821KBCAT4X-ND VJ1825A821KBCAT4X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - C11CF130J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1854968P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers