270pF ±5% 100V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
CAP CER 270PF 100V NP0 1825
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ1825A271JBBAT4X-ND | VJ1825A271JBBAT4X |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 100 volts | 100 volts |