Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y824KXBAT

Description
0.82µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1812Y824KXBAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1812Y824KXBAT-ND
Ceramic Capacitors VJ1812Y824KXBAT-ND
0.82µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.82µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Vj Series, 0.82 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay - 52X6559 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 0.82 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay
52X6559
Multilayer Ceramic Capacitor, Vj Series, 0.82 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay 52X6559
Multilayer Ceramic Capacitor, VJ Series, 0.82 - F, - 10%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, VJ Series, 0.82 - F, - 10%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Vj Series, 0.82 F, 10%, X7R, 100 V, 1812 [4532 Metric] Vishay - 49C3427 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 0.82 F, 10%, X7R, 100 V, 1812 [4532 Metric] Vishay
49C3427
Multilayer Ceramic Capacitor, Vj Series, 0.82 F, 10%, X7R, 100 V, 1812 [4532 Metric] Vishay 49C3427
Multilayer Ceramic Capacitor, VJ Series, 0.82 - F, - 10%, X7R, 100 V, 1812 [4532 Metric]

Multilayer Ceramic Capacitor, VJ Series, 0.82 - F, - 10%, X7R, 100 V, 1812 [4532 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ1812Y824KXBAT-ND 52X6559 49C3427
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Vj Series, 0.82 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay Multilayer Ceramic Capacitor, Vj Series, 0.82 F, 10%, X7R, 100 V, 1812 [4532 Metric] Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Polymer - 337XMPL004YG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details