Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y682MXGAT

Description
6800pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
6800pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1812Y682MXGAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1812Y682MXGAT-ND
Ceramic Capacitors VJ1812Y682MXGAT-ND
6800pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

6800pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor,ceramic,6800Pf,1Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C3327 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6800Pf,1Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C3327
Capacitor,ceramic,6800Pf,1Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C3327
Capacitor,Ceramic,68 00pF,1KVDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,6800pF,1KVDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - VJ1812Y682MXGAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1812Y682MXGAT
Ceramic Capacitors VJ1812Y682MXGAT
CAP CER 6800PF 1KV X7R 1812

CAP CER 6800PF 1KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ1812Y682MXGAT-ND 49C3327 VJ1812Y682MXGAT
Product Name Ceramic Capacitors Capacitor,ceramic,6800Pf,1Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 227SVH016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details