Surface Mount Multilayer Ceramic Chip Capacitors,VJ Commercial Series
Available as C0G (NP0) or X7R dielectrics. C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC). C0G (NP0) offers low dissipation. Excellent aging characteristics. For decoupling and filtering X7R dielectric is ideal. Reliable Noble Metal Electrode (NME) system. Applications include Timing and tuning circuits, Sensor and scanner applications, Decoupling and filtering, Surge suppression and in high voltage circuitry
Capacitance = 47nF
Voltage = 500V dc
Package/Case = 1812
Dielectric = X7R
Tolerance = ±10%
Dimensions = 4.5 x 3.2 x 2.18mm
Length = 4.5mm
Depth = 3.2mm
Height = 2.18mm
Series = VJ
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 3937927 |
Technology | Multilayer |