Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y334KXBAT

Description
0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1812Y334KXBATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y334KXBATTR-ND
Ceramic Capacitors 720-VJ1812Y334KXBATTR-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812Y334KXBATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y334KXBATCT-ND
Ceramic Capacitors 720-VJ1812Y334KXBATCT-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812Y334KXBATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y334KXBATDKR-ND
Ceramic Capacitors 720-VJ1812Y334KXBATDKR-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Vj Series, 0.33 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay - 70W1087 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 0.33 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay
70W1087
Multilayer Ceramic Capacitor, Vj Series, 0.33 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay 70W1087
Multilayer Ceramic Capacitor, VJ Series, 0.33 - F, - 10%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, VJ Series, 0.33 - F, - 10%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Vj Series, 0.33 F, 10%, X7R, 100 V, 1812 [4532 Metric] Vishay - 49C3124 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 0.33 F, 10%, X7R, 100 V, 1812 [4532 Metric] Vishay
49C3124
Multilayer Ceramic Capacitor, Vj Series, 0.33 F, 10%, X7R, 100 V, 1812 [4532 Metric] Vishay 49C3124
Multilayer Ceramic Capacitor, VJ Series, 0.33 - F, - 10%, X7R, 100 V, 1812 [4532 Metric]

Multilayer Ceramic Capacitor, VJ Series, 0.33 - F, - 10%, X7R, 100 V, 1812 [4532 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1812Y334KXBATTR-ND 720-VJ1812Y334KXBATDKR-ND 70W1087 49C3124
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Vj Series, 0.33 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay Multilayer Ceramic Capacitor, Vj Series, 0.33 F, 10%, X7R, 100 V, 1812 [4532 Metric] Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G221K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details