Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y274JXAAT

Description
0.27µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.27µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-2091-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2091-2-ND
Ceramic Capacitors 720-2091-2-ND
0.27µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.27µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor,ceramic,270000Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C3054 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,270000Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C3054
Capacitor,ceramic,270000Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C3054
Capacitor,Ceramic,27 0000pF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,270000pF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-2091-2-ND 49C3054
Product Name Ceramic Capacitors Capacitor,ceramic,270000Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 157GXX010MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details