Surface Mount Multilayer Ceramic Chip Capacitors,VJ Commercial Series
Available as C0G (NP0) or X7R dielectrics. C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC). C0G (NP0) offers low dissipation. Excellent aging characteristics. For decoupling and filtering X7R dielectric is ideal. Reliable Noble Metal Electrode (NME) system. Applications include Timing and tuning circuits, Sensor and scanner applications, Decoupling and filtering, Surge suppression and in high voltage circuitry
Capacitance = 22nF
Voltage = 1kV dc
Package/Case = 1812
Dielectric = X7R
Tolerance = ±10%
Dimensions = 4.5 x 3.2 x 2.18mm
Length = 4.5mm
Depth = 3.2mm
Height = 2.18mm
Series = VJ
Surface Mount Multilayer Ceramic Chip Capacitors,VJ Commercial Series
Available as C0G (NP0) or X7R dielectrics. C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC). C0G (NP0) offers low dissipation. Excellent aging characteristics. For decoupling and filtering X7R dielectric is ideal. Reliable Noble Metal Electrode (NME) system. Applications include Timing and tuning circuits, Sensor and scanner applications, Decoupling and filtering, Surge suppression and in high voltage circuitry
Capacitance = 22nF
Voltage = 1kV dc
Package/Case = 1812
Dielectric = X7R
Tolerance = ±10%
Dimensions = 4.5 x 3.2 x 2.18mm
Length = 4.5mm
Depth = 3.2mm
Height = 2.18mm
Series = VJ
Delivery on production packaging - Reel. This product is non-returnable.
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
CERAMIC CAPACITOR 0.022UF 1000V, X7R, 10%, 1812; Capacitance:22000pF;
CERAMIC CAPACITOR 0.022UF 1000V, X7R, 10%, 1812, FULL REEL; Capacitance:22000pF;
CAP, 22000PF, 1KV, MLCC, 1812 ROHS COMPLIANT: YES
RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 133848 | 720-1149-1-ND | 720-1149-6-ND | 07J8607 | 66AH7440 |
Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.022Uf 1000V, X7R, 10%, 1812; Capacitance Vishay | Cap, 22000Pf, 1Kv, Mlcc, 1812 Rohs Compliant Vishay | |
Technology | Multilayer | ||||
Capacitance Type | Fixed | Fixed | Fixed | ||
Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | ||
Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | |
Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |