Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y222KBPAT4X

Description
2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1812Y222KBPAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1812Y222KBPAT4X-ND
Ceramic Capacitors VJ1812Y222KBPAT4X-ND
2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1812Y222KBPAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1812Y222KBPAT4X
Ceramic Capacitors VJ1812Y222KBPAT4X
CAP CER 2200PF 250V X7R 1812

CAP CER 2200PF 250V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ1812Y222KBPAT4X-ND VJ1812Y222KBPAT4X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX121M500J042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers