Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y152JXGAT

Description
1500pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1812Y152JXGAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1812Y152JXGAT-ND
Ceramic Capacitors VJ1812Y152JXGAT-ND
1500pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1500pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor,ceramic,1500Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C2844 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1500Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C2844
Capacitor,ceramic,1500Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C2844
Capacitor,Ceramic,15 00pF,1KVDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,1500pF,1KVDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1812Y152JXGAT-ND 49C2844
Product Name Ceramic Capacitors Capacitor,ceramic,1500Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers