Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y104KXCAT

Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1397-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1397-6-ND
Ceramic Capacitors 720-1397-6-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1397-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1397-1-ND
Ceramic Capacitors 720-1397-1-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1397-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1397-2-ND
Ceramic Capacitors 720-1397-2-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Vj Series, 0.1 F, 10%, X7R, 200 V, 1812 [4532 Metric] Rohs Compliant Vishay - 52X6552 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 0.1 F, 10%, X7R, 200 V, 1812 [4532 Metric] Rohs Compliant Vishay
52X6552
Multilayer Ceramic Capacitor, Vj Series, 0.1 F, 10%, X7R, 200 V, 1812 [4532 Metric] Rohs Compliant Vishay 52X6552
Multilayer Ceramic Capacitor, VJ Series, 0.1 - F, - 10%, X7R, 200 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, VJ Series, 0.1 - F, - 10%, X7R, 200 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 200V, Mlcc, 1812 Rohs Compliant Vishay - 92AH6261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 200V, Mlcc, 1812 Rohs Compliant Vishay
92AH6261
Cap, 0.1Uf, 200V, Mlcc, 1812 Rohs Compliant Vishay 92AH6261
CAP, 0.1UF, 200V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 0.1UF, 200V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1397-6-ND 720-1397-1-ND 52X6552 92AH6261
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Vj Series, 0.1 F, 10%, X7R, 200 V, 1812 [4532 Metric] Rohs Compliant Vishay Cap, 0.1Uf, 200V, Mlcc, 1812 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers