Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y104KXBAT

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1828-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1828-2-ND
Ceramic Capacitors 720-1828-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1828-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1828-6-ND
Ceramic Capacitors 720-1828-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1828-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1828-1-ND
Ceramic Capacitors 720-1828-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1812; Capacitance Vishay - 49C2760 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1812; Capacitance Vishay
49C2760
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1812; Capacitance Vishay 49C2760
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1812; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Width:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1812; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, 1812 Rohs Compliant Vishay - 69AH3612 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 1812 Rohs Compliant Vishay
69AH3612
Cap, 0.1Uf, 100V, Mlcc, 1812 Rohs Compliant Vishay 69AH3612
CAP, 0.1UF, 100V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1828-2-ND 720-1828-6-ND 49C2760 69AH3612
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1812; Capacitance Vishay Cap, 0.1Uf, 100V, Mlcc, 1812 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details