Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y104JBEAT4X

Description
0.1µF ±5% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1812Y104JBEAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1812Y104JBEAT4X-ND
Ceramic Capacitors VJ1812Y104JBEAT4X-ND
0.1µF ±5% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±5% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1129536-VJ1812Y104JBEAT4X - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1129536-VJ1812Y104JBEAT4X
Capacitors - Ceramic Capacitors 1129536-VJ1812Y104JBEAT4X
Win Source Part Number: 1129536-VJ1812Y104JB EAT4X Category: Capacitors>Ceramic Capacitors Series: VJ OMD Features: Soft Termination, High Voltage Package: Tape & Reel (TR) Applications: Boardflex Sensitive Standard Package: 1,000 Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.086" (2.18mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.183" L x 0.126" W (4.65mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Base Product Number: VJ1812

Win Source Part Number: 1129536-VJ1812Y104JBEAT4X
Category: Capacitors>Ceramic Capacitors
Series: VJ OMD
Features: Soft Termination, High Voltage
Package: Tape & Reel (TR)
Applications: Boardflex Sensitive
Standard Package: 1,000
Capacitance: 0.1 µF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Thickness (Max): 0.086" (2.18mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.183" L x 0.126" W (4.65mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Base Product Number: VJ1812

Buy Now Datasheet
Singapore, Singapore
0.1UF 500V Capacitor
60-VJ1812Y104JBEAT4X
0.1UF 500V Capacitor 60-VJ1812Y104JBEAT4X
CAP CER 0.1UF 500V X7R 1812 Product overview: VJ1812Y104JBEAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y104JBEAT4X can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 500V X7R 1812 Product overview: VJ1812Y104JBEAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y104JBEAT4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ1812Y104JBEAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1812Y104JBEAT4X
Ceramic Capacitors VJ1812Y104JBEAT4X
CAP CER 0.1UF 500V X7R 1812

CAP CER 0.1UF 500V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ1812Y104JBEAT4X-ND 1129536-VJ1812Y104JBEAT4X 60-VJ1812Y104JBEAT4X VJ1812Y104JBEAT4X
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.1UF 500V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details