Vishay Precision Group Ceramic Capacitors VJ1812Y102MXHAT4X

Description
CAP CER 1000PF 3KV X7R 1812 OMD
Request a Quote Datasheet
Description
CAP CER 1000PF 3KV X7R 1812 OMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1812Y102MXHAT4XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y102MXHAT4XCT-ND
Ceramic Capacitors 720-VJ1812Y102MXHAT4XCT-ND
CAP CER 1000PF 3KV X7R 1812 OMD

CAP CER 1000PF 3KV X7R 1812 OMD

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812Y102MXHAT4XDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 3KV X7R 1812 OMD

CAP CER 1000PF 3KV X7R 1812 OMD

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812Y102MXHAT4XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y102MXHAT4XTR-ND
Ceramic Capacitors 720-VJ1812Y102MXHAT4XTR-ND
CAP CER 1000PF 3KV X7R 1812 OMD

CAP CER 1000PF 3KV X7R 1812 OMD

Buy Now Datasheet
Cap, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Vishay - 83AH3517 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Vishay
83AH3517
Cap, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Vishay 83AH3517
CAP, 1000PF, 3KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:4.58mm RoHS Compliant: Yes

CAP, 1000PF, 3KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Vishay - 83AH3083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Vishay
83AH3083
Cap, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Vishay 83AH3083
CAP, 1000PF, 3KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:4.58mm RoHS Compliant: Yes

CAP, 1000PF, 3KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1812Y102MXHAT4XCT-ND 720-VJ1812Y102MXHAT4XDKR-ND 83AH3517
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details