Win Source Part Number: 993243-VJ1812A332JXB
Category: Capacitors>Ceramic Capacitors
Series: VJ
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 3300 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.086" (2.18mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Base Product Number: VJ1812
Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ1812A332JXBAT00 Product overview: VJ1812A332JXBAT from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812A332JXBAT can be used for catalog matching and distributor lookup.
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 993243-VJ1812A332JXBAT | 60-VJ1812A332JXBAT | VJ1812A332JXBAT-ND |
| Product Name | Capacitors - Ceramic Capacitors | SMD Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0033 microF | 0.0033 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| WVDC | 100 volts | 100 volts |