Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812A271JXGAT

Description
CAP CER 270PF 1KV C0G/NP0 1812
Request a Quote Datasheet
Description
CAP CER 270PF 1KV C0G/NP0 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1812A271JXGATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812A271JXGATCT-ND
Ceramic Capacitors 720-VJ1812A271JXGATCT-ND
CAP CER 270PF 1KV C0G/NP0 1812

CAP CER 270PF 1KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812A271JXGATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812A271JXGATTR-ND
Ceramic Capacitors 720-VJ1812A271JXGATTR-ND
270pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

270pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812A271JXGATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812A271JXGATDKR-ND
Ceramic Capacitors 720-VJ1812A271JXGATDKR-ND
CAP CER 270PF 1KV C0G/NP0 1812

CAP CER 270PF 1KV C0G/NP0 1812

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ1812A271JXGATCT-ND 720-VJ1812A271JXGATDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-106SML035MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers