Vishay Precision Group Ceramic Capacitors VJ1812A222KXGAT

Description
CAP CER 2200PF 1KV C0G/NP0 1812
Request a Quote Datasheet
Description
CAP CER 2200PF 1KV C0G/NP0 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1812A222KXGATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812A222KXGATTR-ND
Ceramic Capacitors 720-VJ1812A222KXGATTR-ND
CAP CER 2200PF 1KV C0G/NP0 1812

CAP CER 2200PF 1KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812A222KXGATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812A222KXGATCT-ND
Ceramic Capacitors 720-VJ1812A222KXGATCT-ND
CAP CER 2200PF 1KV C0G/NP0 1812

CAP CER 2200PF 1KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812A222KXGATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812A222KXGATDKR-ND
Ceramic Capacitors 720-VJ1812A222KXGATDKR-ND
CAP CER 2200PF 1KV C0G/NP0 1812

CAP CER 2200PF 1KV C0G/NP0 1812

Buy Now Datasheet
Cap, 2200Pf, 1 Kv, 10%, C0G/np0, 1812; Capacitance Vishay - 62AC8715 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 1 Kv, 10%, C0G/np0, 1812; Capacitance Vishay
62AC8715
Cap, 2200Pf, 1 Kv, 10%, C0G/np0, 1812; Capacitance Vishay 62AC8715
CAP, 2200PF, 1 KV, 10%, C0G/NP0, 1812; Capacitance:2200pF; Voltage Rating:1kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating RoHS Compliant: Yes

CAP, 2200PF, 1 KV, 10%, C0G/NP0, 1812; Capacitance:2200pF; Voltage Rating:1kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1812A222KXGATTR-ND 720-VJ1812A222KXGATDKR-ND 62AC8715
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 1 Kv, 10%, C0G/np0, 1812; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40U225M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details