Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812A183JXAAT

Description
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1826-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1826-2-ND
Ceramic Capacitors 720-1826-2-ND
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1826-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1826-6-ND
Ceramic Capacitors 720-1826-6-ND
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1826-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1826-1-ND
Ceramic Capacitors 720-1826-1-ND
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.018Uf 50V, C0G, 5%, 1812; Capacitance Vishay - 07J8893 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.018Uf 50V, C0G, 5%, 1812; Capacitance Vishay
07J8893
Capacitor Ceramic 0.018Uf 50V, C0G, 5%, 1812; Capacitance Vishay 07J8893
CAPACITOR CERAMIC 0.018UF 50V, C0G, 5%, 1812; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.018UF 50V, C0G, 5%, 1812; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1826-2-ND 720-1826-6-ND 07J8893
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.018Uf 50V, C0G, 5%, 1812; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 105SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details