Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812A123JXCAT

Description
0.012µF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.012µF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1138-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1138-6-ND
Ceramic Capacitors 720-1138-6-ND
0.012µF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.012µF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1138-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1138-2-ND
Ceramic Capacitors 720-1138-2-ND
0.012µF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.012µF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1138-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1138-1-ND
Ceramic Capacitors 720-1138-1-ND
0.012µF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.012µF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, 0.012Μf, 200V, 5%, C0G/np0, 1812; Capacitance Vishay - 62AC8713 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.012Μf, 200V, 5%, C0G/np0, 1812; Capacitance Vishay
62AC8713
Cap, 0.012Μf, 200V, 5%, C0G/np0, 1812; Capacitance Vishay 62AC8713
CAP, 0.012µF, 200V, 5%, C0G/NP0, 1812; Capacitance:12000pF; Voltage Rating:200V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating RoHS Compliant: Yes

CAP, 0.012µF, 200V, 5%, C0G/NP0, 1812; Capacitance:12000pF; Voltage Rating:200V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - VJ1812A123JXCAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1812A123JXCAT
Ceramic Capacitors VJ1812A123JXCAT
CAP CER 0.012UF 200V NP0 1812

CAP CER 0.012UF 200V NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1138-6-ND 720-1138-2-ND 62AC8713 VJ1812A123JXCAT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.012Μf, 200V, 5%, C0G/np0, 1812; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details