Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812A103JXAAT

Description
CAP CER 10000PF 50V C0G/NP0 1812
Request a Quote Datasheet
Description
CAP CER 10000PF 50V C0G/NP0 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1812A103JXAATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812A103JXAATCT-ND
Ceramic Capacitors 720-VJ1812A103JXAATCT-ND
CAP CER 10000PF 50V C0G/NP0 1812

CAP CER 10000PF 50V C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812A103JXAATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812A103JXAATTR-ND
Ceramic Capacitors 720-VJ1812A103JXAATTR-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812A103JXAATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812A103JXAATDKR-ND
Ceramic Capacitors 720-VJ1812A103JXAATDKR-ND
CAP CER 10000PF 50V C0G/NP0 1812

CAP CER 10000PF 50V C0G/NP0 1812

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ1812A103JXAATCT-ND 720-VJ1812A103JXAATDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M50G104J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers