Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y821JBRAT4X

Description
820pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
820pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1808Y821JBRAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1808Y821JBRAT4X-ND
Ceramic Capacitors VJ1808Y821JBRAT4X-ND
820pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

820pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ1808Y821JBRAT4X-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J6300103JCSTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details