Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y471KXGAT

Description
CAP CER 470PF 1KV X7R 1808
Request a Quote Datasheet
Description
CAP CER 470PF 1KV X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1808Y471KXGATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1808Y471KXGATDKR-ND
Ceramic Capacitors 720-VJ1808Y471KXGATDKR-ND
CAP CER 470PF 1KV X7R 1808

CAP CER 470PF 1KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1808Y471KXGATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1808Y471KXGATCT-ND
Ceramic Capacitors 720-VJ1808Y471KXGATCT-ND
CAP CER 470PF 1KV X7R 1808

CAP CER 470PF 1KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1808Y471KXGATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1808Y471KXGATTR-ND
Ceramic Capacitors 720-VJ1808Y471KXGATTR-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1808Y471KXGAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1808Y471KXGAT
Ceramic Capacitors VJ1808Y471KXGAT
CAP CER 470PF 1KV X7R 1808

CAP CER 470PF 1KV X7R 1808

Supplier's Site Datasheet
Capacitor,ceramic,470Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C1514 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C1514
Capacitor,ceramic,470Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C1514
Capacitor,Ceramic,47 0pF,1KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,470pF,1KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1808Y471KXGATDKR-ND 720-VJ1808Y471KXGATCT-ND VJ1808Y471KXGAT 49C1514
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,470Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitors - Film Capacitors - 105PHB850K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details