Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y152JXGAT

Description
1500pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1808Y152JXGAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1808Y152JXGAT-ND
Ceramic Capacitors VJ1808Y152JXGAT-ND
1500pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1500pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor,ceramic,1500Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C1280 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1500Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C1280
Capacitor,ceramic,1500Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C1280
Capacitor,Ceramic,15 00pF,1KVDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,1500pF,1KVDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1808Y152JXGAT-ND 49C1280
Product Name Ceramic Capacitors Capacitor,ceramic,1500Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details