0.1µF ±10% 200V Ceramic Capacitor X7R 1808 (4520 Metric)
0.1µF ±10% 200V Ceramic Capacitor X7R 1808 (4520 Metric)
0.1µF ±10% 200V Ceramic Capacitor X7R 1808 (4520 Metric)
CAP, 0.1µF, 200V, 10%, X7R, 1808; Capacitance:0.1µF; Voltage Rating:200V; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
Capacitor,Ceramic,10
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1129-1-ND | 720-1129-6-ND | 62AC8711 | 49C1222 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.1Μf, 200V, 10%, X7R, 1808; Capacitance Vishay | Capacitor,ceramic,100000Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |