Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y103KXCAT

Description
10000pF ±10% 200V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1122-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1122-2-ND
Ceramic Capacitors 720-1122-2-ND
10000pF ±10% 200V Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1808Y103KXCAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1808Y103KXCAT
Ceramic Capacitors VJ1808Y103KXCAT
CAP CER 10000PF 200V X7R 1808

CAP CER 10000PF 200V X7R 1808

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ1808Y103KXCAT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1808Y103KXCAT
Capacitors - Ceramic Capacitors VJ1808Y103KXCAT
CAP CER 10000PF 200V X7R 1808

CAP CER 10000PF 200V X7R 1808

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 720-1122-2-ND VJ1808Y103KXCAT VJ1808Y103KXCAT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers