Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y102JBGAT4X

Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1808Y102JBGAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1808Y102JBGAT4X-ND
Ceramic Capacitors VJ1808Y102JBGAT4X-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1808Y102JBGAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1808Y102JBGAT4X
Ceramic Capacitors VJ1808Y102JBGAT4X
CAP CER 1000PF 1KV X7R 1808

CAP CER 1000PF 1KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ1808Y102JBGAT4X-ND VJ1808Y102JBGAT4X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210Y2K50222KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details