Manufacturer: Vishay
Win Source Part Number: 902587-VJ1808A681JXG
Series: VJ
Operating Temperature Range: -55°C ~ 150°C
Features: 680 pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Package: 1808 (4520 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ1808
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.24.0020
680pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ1808A681JXGAT00 Product overview: VJ1808A681JXGAT from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1808A681JXGAT can be used for catalog matching and distributor lookup.
Capacitor,Ceramic,68
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 902587-VJ1808A681JXGAT | VJ1808A681JXGAT-ND | 60-VJ1808A681JXGAT | 49C1068 |
| Product Name | Ceramic Capacitors - VJ1808A681JXGAT | Ceramic Capacitors | SMD Capacitor | Capacitor,ceramic,680Pf,1Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |