Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808A390KBAAT4X

Description
39pF ±10% 50V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
39pF ±10% 50V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1808A390KBAAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1808A390KBAAT4X-ND
Ceramic Capacitors VJ1808A390KBAAT4X-ND
39pF ±10% 50V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

39pF ±10% 50V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1808A390KBAAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1808A390KBAAT4X
Ceramic Capacitors VJ1808A390KBAAT4X
CAP CER 39PF 50V NP0 1808

CAP CER 39PF 50V NP0 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ1808A390KBAAT4X-ND VJ1808A390KBAAT4X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details