Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y474KXXAT

Description
CAP CER 0.47UF 25V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.47UF 25V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1210Y474KXXATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y474KXXATCT-ND
Ceramic Capacitors 720-VJ1210Y474KXXATCT-ND
CAP CER 0.47UF 25V X7R 1210

CAP CER 0.47UF 25V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y474KXXATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y474KXXATDKR-ND
Ceramic Capacitors 720-VJ1210Y474KXXATDKR-ND
CAP CER 0.47UF 25V X7R 1210

CAP CER 0.47UF 25V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y474KXXATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y474KXXATTR-ND
Ceramic Capacitors 720-VJ1210Y474KXXATTR-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1210; Capacitance Vishay - 49C0132 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1210; Capacitance Vishay
49C0132
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1210; Capacitance Vishay 49C0132
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 1210; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Width:2.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 1210; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1210Y474KXXATCT-ND 720-VJ1210Y474KXXATDKR-ND 49C0132
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1210; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details