0.047µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
0.047µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
0.047µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 0.047UF 200V X7R 1210
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-2071-2-ND | 720-2071-6-ND | VJ1210Y473KXCAT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | General Purpose |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |