0.047µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Cap Ceramic 0.047uF 100V X7R 10% Pad SMD 1210 150°C T/R Product overview: VJ1210Y473KXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1210Y473KXBAT can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ1210Y473KXBAT-ND | 60-VJ1210Y473KXBAT |
| Product Name | Ceramic Capacitors | SMD 0.047uF 100V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0470 microF | 0.0470 microF |