Vishay Precision Group Ceramic Capacitors VJ1210Y472KXGAT4X

Description
CAP CER 4700PF 1KV X7R 1210 OMD
Request a Quote Datasheet
Description
CAP CER 4700PF 1KV X7R 1210 OMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1210Y472KXGAT4XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y472KXGAT4XTR-ND
Ceramic Capacitors 720-VJ1210Y472KXGAT4XTR-ND
CAP CER 4700PF 1KV X7R 1210 OMD

CAP CER 4700PF 1KV X7R 1210 OMD

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y472KXGAT4XDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 1KV X7R 1210 OMD

CAP CER 4700PF 1KV X7R 1210 OMD

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y472KXGAT4XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y472KXGAT4XCT-ND
Ceramic Capacitors 720-VJ1210Y472KXGAT4XCT-ND
CAP CER 4700PF 1KV X7R 1210 OMD

CAP CER 4700PF 1KV X7R 1210 OMD

Buy Now Datasheet
Cap, 4700Pf, 1Kv, Mlcc, 1210; Capacitance Vishay - 83AH3080 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 1Kv, Mlcc, 1210; Capacitance Vishay
83AH3080
Cap, 4700Pf, 1Kv, Mlcc, 1210; Capacitance Vishay 83AH3080
CAP, 4700PF, 1KV, MLCC, 1210; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 4700PF, 1KV, MLCC, 1210; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Vj Omd Series, 4700 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Vishay - 52X6546 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Omd Series, 4700 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Vishay
52X6546
Multilayer Ceramic Capacitor, Vj Omd Series, 4700 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Vishay 52X6546
Multilayer Ceramic Capacitor, VJ OMD Series, 4700 pF, - 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, VJ OMD Series, 4700 pF, - 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 1Kv, Mlcc, 1210; Capacitance Vishay - 83AH3514 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 1Kv, Mlcc, 1210; Capacitance Vishay
83AH3514
Cap, 4700Pf, 1Kv, Mlcc, 1210; Capacitance Vishay 83AH3514
CAP, 4700PF, 1KV, MLCC, 1210; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 4700PF, 1KV, MLCC, 1210; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1210Y472KXGAT4XTR-ND 720-VJ1210Y472KXGAT4XDKR-ND 83AH3080 52X6546
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 1Kv, Mlcc, 1210; Capacitance Vishay Multilayer Ceramic Capacitor, Vj Omd Series, 4700 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - M22G561J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers