Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y332JXEAT

Description
3300pF ±5% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1210Y332JXEAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1210Y332JXEAT-ND
Ceramic Capacitors VJ1210Y332JXEAT-ND
3300pF ±5% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

3300pF ±5% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor,ceramic,3300Pf,500Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 48C9756 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3300Pf,500Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
48C9756
Capacitor,ceramic,3300Pf,500Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 48C9756
Capacitor,Ceramic,33 00pF,500VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,3300pF,500VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - VJ1210Y332JXEAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210Y332JXEAT
Ceramic Capacitors VJ1210Y332JXEAT
CAP CER 3300PF 500V X7R 1210

CAP CER 3300PF 500V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ1210Y332JXEAT-ND 48C9756 VJ1210Y332JXEAT
Product Name Ceramic Capacitors Capacitor,ceramic,3300Pf,500Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Film Paper Film Capacitors - 104PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers