Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y224KXBAT

Description
0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1210Y224KXBATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y224KXBATTR-ND
Ceramic Capacitors 720-VJ1210Y224KXBATTR-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y224KXBATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y224KXBATDKR-ND
Ceramic Capacitors 720-VJ1210Y224KXBATDKR-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y224KXBATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y224KXBATCT-ND
Ceramic Capacitors 720-VJ1210Y224KXBATCT-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1210; Capacitance Vishay - 48C9592 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1210; Capacitance Vishay
48C9592
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1210; Capacitance Vishay 48C9592
CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1210; Capacitance:0.22µF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:VJ; Case Size:1210RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1210; Capacitance:0.22µF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:VJ; Case Size:1210RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Μf, 100V, 10%, X7R, 1210; Capacitance Vishay - 62AC8708 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 100V, 10%, X7R, 1210; Capacitance Vishay
62AC8708
Cap, 0.22Μf, 100V, 10%, X7R, 1210; Capacitance Vishay 62AC8708
CAP, 0.22µF, 100V, 10%, X7R, 1210; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 100V, 10%, X7R, 1210; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1210Y224KXBATTR-ND 720-VJ1210Y224KXBATDKR-ND 48C9592 62AC8708
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1210; Capacitance Vishay Cap, 0.22Μf, 100V, 10%, X7R, 1210; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details