Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y105KLXAJ32

Description
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1210Y105KLXAJ32DKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y105KLXAJ32TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y105KLXAJ32TR-ND
Ceramic Capacitors 720-VJ1210Y105KLXAJ32TR-ND
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y105KLXAJ32CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y105KLXAJ32CT-ND
Ceramic Capacitors 720-VJ1210Y105KLXAJ32CT-ND
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1210Y105KLXAJ32 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210Y105KLXAJ32
Ceramic Capacitors VJ1210Y105KLXAJ32
CAP CER 1000000 PF 25V X7R 1210

CAP CER 1000000 PF 25V X7R 1210

Supplier's Site Datasheet
Cap, 1Uf, 25V, Mlcc, 1210 Rohs Compliant Vishay - 64AJ4800 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 1210 Rohs Compliant Vishay
64AJ4800
Cap, 1Uf, 25V, Mlcc, 1210 Rohs Compliant Vishay 64AJ4800
CAP, 1UF, 25V, MLCC, 1210 ROHS COMPLIANT: NO

CAP, 1UF, 25V, MLCC, 1210 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1210Y105KLXAJ32DKR-ND 720-VJ1210Y105KLXAJ32TR-ND VJ1210Y105KLXAJ32 64AJ4800
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 25V, Mlcc, 1210 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Film Paper Film Capacitors - 105RSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers