Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y103KXCAT

Description
10000pF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1210Y103KXCAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1210Y103KXCAT-ND
Ceramic Capacitors VJ1210Y103KXCAT-ND
10000pF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1210Y103KXCAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210Y103KXCAT
Ceramic Capacitors VJ1210Y103KXCAT
CAP CER 10000PF 200V X7R 1210

CAP CER 10000PF 200V X7R 1210

Supplier's Site Datasheet
Capacitor,ceramic,10000Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 48C8956 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
48C8956
Capacitor,ceramic,10000Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 48C8956
Capacitor,Ceramic,10 000pF,200VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,10000pF,200VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ1210Y103KXCAT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1210Y103KXCAT
Capacitors - Ceramic Capacitors VJ1210Y103KXCAT
CAP CER 10000PF 200V X7R 1210

CAP CER 10000PF 200V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ1210Y103KXCAT-ND VJ1210Y103KXCAT 48C8956 VJ1210Y103KXCAT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,10000Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers