Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y103KXBAT

Description
10000pF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1817-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1817-1-ND
Ceramic Capacitors 720-1817-1-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1817-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1817-2-ND
Ceramic Capacitors 720-1817-2-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1817-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1817-6-ND
Ceramic Capacitors 720-1817-6-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1210Y103KXBAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210Y103KXBAT
Ceramic Capacitors VJ1210Y103KXBAT
CAP CER 10000PF 100V X7R 1210

CAP CER 10000PF 100V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf 100V, X7R, 10%, 1210; Capacitance Vishay - 07J8870 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 100V, X7R, 10%, 1210; Capacitance Vishay
07J8870
Capacitor Ceramic 0.01Uf 100V, X7R, 10%, 1210; Capacitance Vishay 07J8870
CAPACITOR CERAMIC 0.01UF 100V, X7R, 10%, 1210; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 100V, X7R, 10%, 1210; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 100V, 10%, X7R, 1210; Capacitance Vishay - 62AC8701 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 100V, 10%, X7R, 1210; Capacitance Vishay
62AC8701
Cap, 0.01Μf, 100V, 10%, X7R, 1210; Capacitance Vishay 62AC8701
CAP, 0.01µF, 100V, 10%, X7R, 1210; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 100V, 10%, X7R, 1210; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1817-1-ND 720-1817-6-ND VJ1210Y103KXBAT 07J8870 62AC8701
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf 100V, X7R, 10%, 1210; Capacitance Vishay Cap, 0.01Μf, 100V, 10%, X7R, 1210; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M30R473M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers