Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210V685ZXATW1BC

Description
6.8µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1210V685ZXATW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1210V685ZXATW1BC-ND
Ceramic Capacitors VJ1210V685ZXATW1BC-ND
6.8µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)

6.8µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ1210V685ZXATW1BC-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details