Surface Mount Multilayer Ceramic Chip Capacitors, VJ Commercial Series
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC). C0G (NP0) offers low dissipation. Excellent aging characteristics. For decoupling and filtering X7R dielectric is ideal. Reliable Noble Metal Electrode (NME) system. Applications include Timing and tuning circuits, Sensor and scanner applications, Decoupling and filtering, Surge suppression and in high voltage circuitry
Capacitance = 4.7nF
Voltage = 50V dc
Package/Case = 1210
Dielectric = C0G
Tolerance = ±5%
Dimensions = 3.2 x 2.5 x 1.7mm
Length = 3.2mm
Depth = 2.5mm
Height = 1.7mm
Series = VJ
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 3937747 |
Technology | Multilayer |