CAP CER 3300PF 50V C0G/NP0 1210
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
CAP CER 3300PF 50V C0G/NP0 1210
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ1210A332JXAATDKR-ND | 720-VJ1210A332JXAATTR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |