Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210A331FXAAT

Description
330pF ±1% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
330pF ±1% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1210A331FXAAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1210A331FXAAT-ND
Ceramic Capacitors VJ1210A331FXAAT-ND
330pF ±1% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

330pF ±1% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1210A331FXAAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210A331FXAAT
Ceramic Capacitors VJ1210A331FXAAT
CAP CER 330PF 50V C0G/NP0 1210

CAP CER 330PF 50V C0G/NP0 1210

Supplier's Site Datasheet
Capacitor,ceramic,330Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 48C7720 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
48C7720
Capacitor,ceramic,330Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 48C7720
Capacitor,Ceramic,33 0pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,330pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ1210A331FXAAT-ND VJ1210A331FXAAT 48C7720
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,330Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR2R5MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - C11CF750K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers