Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210A272JXAAT

Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1210A272JXAATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210A272JXAATTR-ND
Ceramic Capacitors 720-VJ1210A272JXAATTR-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210A272JXAATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210A272JXAATCT-ND
Ceramic Capacitors 720-VJ1210A272JXAATCT-ND
CAP CER 2700PF 50V C0G/NP0 1210

CAP CER 2700PF 50V C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210A272JXAATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210A272JXAATDKR-ND
Ceramic Capacitors 720-VJ1210A272JXAATDKR-ND
CAP CER 2700PF 50V C0G/NP0 1210

CAP CER 2700PF 50V C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - VJ1210A272JXAAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210A272JXAAT
Ceramic Capacitors VJ1210A272JXAAT
CAP CER 2700PF 50V C0G/NP0 1210

CAP CER 2700PF 50V C0G/NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1210A272JXAATTR-ND 720-VJ1210A272JXAATDKR-ND VJ1210A272JXAAT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers