Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210A152JBAAT4X

Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1210A152JBAAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1210A152JBAAT4X-ND
Ceramic Capacitors VJ1210A152JBAAT4X-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1210A152JBAAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210A152JBAAT4X
Ceramic Capacitors VJ1210A152JBAAT4X
CAP CER 1500PF 50V NP0 1210

CAP CER 1500PF 50V NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ1210A152JBAAT4X-ND VJ1210A152JBAAT4X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-1291-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details