Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210A123JXAAT

Description
CAP CER 0.012UF 50V C0G/NP0 1210
Request a Quote Datasheet
Description
CAP CER 0.012UF 50V C0G/NP0 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1210A123JXAATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210A123JXAATCT-ND
Ceramic Capacitors 720-VJ1210A123JXAATCT-ND
CAP CER 0.012UF 50V C0G/NP0 1210

CAP CER 0.012UF 50V C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210A123JXAATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210A123JXAATTR-ND
Ceramic Capacitors 720-VJ1210A123JXAATTR-ND
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210A123JXAATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210A123JXAATDKR-ND
Ceramic Capacitors 720-VJ1210A123JXAATDKR-ND
CAP CER 0.012UF 50V C0G/NP0 1210

CAP CER 0.012UF 50V C0G/NP0 1210

Buy Now Datasheet
Capacitor,ceramic,12000Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 48C7260 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,12000Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
48C7260
Capacitor,ceramic,12000Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 48C7260
Capacitor,Ceramic,12 000pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,12000pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1210A123JXAATCT-ND 720-VJ1210A123JXAATDKR-ND 48C7260
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,12000Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details