CAP CER 12000 PF 50V NP0(C0G) 12
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | VJ1210A123GLAAJ32 |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Film Capacitors |
| Applications | Automotive |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |