1200pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Capacitor,Ceramic,12
CAP CER 1200PF 50V C0G/NP0 1210
CAP CER 1200PF 50V C0G/NP0 1210
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1210A122JXAAT-ND | 48C7216 | VJ1210A122JXAAT | VJ1210A122JXAAT |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1200Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |