Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210A103KXAAT

Description
10000pF ±10% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1210A103KXAAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1210A103KXAAT-ND
Ceramic Capacitors VJ1210A103KXAAT-ND
10000pF ±10% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

10000pF ±10% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 50V, C0G, 10%, 1210; Capacitance Vishay - 07J8865 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 50V, C0G, 10%, 1210; Capacitance Vishay
07J8865
Capacitor Ceramic 0.01Uf 50V, C0G, 10%, 1210; Capacitance Vishay 07J8865
CAPACITOR CERAMIC 0.01UF 50V, C0G, 10%, 1210; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 50V, C0G, 10%, 1210; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ1210A103KXAAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210A103KXAAT
Ceramic Capacitors VJ1210A103KXAAT
CAP CER 10000PF 50V C0G/NP0 1210

CAP CER 10000PF 50V C0G/NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ1210A103KXAAT-ND 07J8865 VJ1210A103KXAAT
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf 50V, C0G, 10%, 1210; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details