Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210A101JXRAT5Z

Description
CAP CER 100PF 1.5KV NP0 1210
Request a Quote Datasheet
Description
CAP CER 100PF 1.5KV NP0 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1210A101JXRAT5ZDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 1.5KV NP0 1210

CAP CER 100PF 1.5KV NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210A101JXRAT5ZCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210A101JXRAT5ZCT-ND
Ceramic Capacitors 720-VJ1210A101JXRAT5ZCT-ND
CAP CER 100PF 1.5KV NP0 1210

CAP CER 100PF 1.5KV NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210A101JXRAT5ZTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210A101JXRAT5ZTR-ND
Ceramic Capacitors 720-VJ1210A101JXRAT5ZTR-ND
100pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

100pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, 100Pf, 1.5Kv, Mlcc, 1210; Capacitance Vishay - 35M6972 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 1.5Kv, Mlcc, 1210; Capacitance Vishay
35M6972
Cap, 100Pf, 1.5Kv, Mlcc, 1210; Capacitance Vishay 35M6972
CAP, 100PF, 1.5KV, MLCC, 1210; Capacitance:100pF; Voltage(DC):1.5kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HVArc Guard Series; Qualification:- RoHS Compliant: Yes

CAP, 100PF, 1.5KV, MLCC, 1210; Capacitance:100pF; Voltage(DC):1.5kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HVArc Guard Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 1.5Kv, Mlcc, 1210; Capacitance Vishay - 83AH3510 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 1.5Kv, Mlcc, 1210; Capacitance Vishay
83AH3510
Cap, 100Pf, 1.5Kv, Mlcc, 1210; Capacitance Vishay 83AH3510
CAP, 100PF, 1.5KV, MLCC, 1210; Capacitance:100pF; Voltage(DC):1.5kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HVArc Guard Series; Qualification:- RoHS Compliant: Yes

CAP, 100PF, 1.5KV, MLCC, 1210; Capacitance:100pF; Voltage(DC):1.5kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HVArc Guard Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 100 Pf, 5%, C0G / Np0, 1.5 Kv Rohs Compliant Vishay - 58T5226 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 100 Pf, 5%, C0G / Np0, 1.5 Kv Rohs Compliant Vishay
58T5226
Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 100 Pf, 5%, C0G / Np0, 1.5 Kv Rohs Compliant Vishay 58T5226
SMD Multilayer Ceramic Capacitor, Arc Guardr, VJ HV Series, 100 pF, 5%, C0G / NP0, 1.5 kV RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, Arc Guardr, VJ HV Series, 100 pF, 5%, C0G / NP0, 1.5 kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1210A101JXRAT5ZDKR-ND 720-VJ1210A101JXRAT5ZCT-ND 35M6972 58T5226
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 1.5Kv, Mlcc, 1210; Capacitance Vishay Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 100 Pf, 5%, C0G / Np0, 1.5 Kv Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL050MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details