Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y823MLAAJ32

Description
0.082µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.082µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y823MLAAJ32TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y823MLAAJ32TR-ND
Ceramic Capacitors 720-VJ1206Y823MLAAJ32TR-ND
0.082µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.082µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 720-VJ1206Y823MLAAJ32TR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details